Zilog Programmable Timers and Oscillators Z0853606VEC

Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - Z0853606VEC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0853606VEC-ND
Programmable Timers and Oscillators Z0853606VEC-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VEC - 1282673-Z0853606VEC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VEC
1282673-Z0853606VEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VEC 1282673-Z0853606VEC
Manufacturer: Zilog Win Source Part Number: 1282673-Z0853606VEC Packaging: Tube Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Frequency: 6MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: Z08536 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z0853606VEG; Introduction Date: February 01, 1990 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1282673-Z0853606VEC
Packaging: Tube
Type: Counter/Timer Circuit (CTC)
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Frequency: 6MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: Z08536
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z0853606VEG;
Introduction Date: February 01, 1990
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Programmable Timers and Oscillators - Z0853606VEC - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z0853606VEC
Programmable Timers and Oscillators Z0853606VEC
IC OSC CTC 6MHZ 44-PLCC

IC OSC CTC 6MHZ 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number Z0853606VEC-ND 1282673-Z0853606VEC Z0853606VEC
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VEC Programmable Timers and Oscillators
Package Type Surface Mount; 44-LCC (J-Lead) Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 3.3 volts
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - 9513ADC-SPECIAL - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details