Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSG Z0853606PSG

Description
Manufacturer: Zilog Win Source Part Number: 1282672-Z0853606PSG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.620", 15.75mm) Frequency: 6MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z0853606PSC; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282672-Z0853606PSG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.620", 15.75mm) Frequency: 6MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z0853606PSC; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSG
1282672-Z0853606PSG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSG 1282672-Z0853606PSG
Manufacturer: Zilog Win Source Part Number: 1282672-Z0853606PSG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.620", 15.75mm) Frequency: 6MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z0853606PSC; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 1282672-Z0853606PSG
Packaging: Tube
Type: Counter/Timer Circuit (CTC)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 40-DIP (0.620", 15.75mm)
Frequency: 6MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z0853606PSC;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Programmable Timers and Oscillators - Z0853606PSG-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0853606PSG-ND
Programmable Timers and Oscillators Z0853606PSG-ND
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 1282672-Z0853606PSG Z0853606PSG-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSG Programmable Timers and Oscillators
Package Type DIP Through Hole; DIP; "40-DIP (0.620"", 15.75mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4133-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Timer Circuits - 1897189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers