Zilog Programmable Timers and Oscillators Z0853606PSC

Description
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - Z0853606PSC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0853606PSC-ND
Programmable Timers and Oscillators Z0853606PSC-ND
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSC
1282671-Z0853606PSC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSC 1282671-Z0853606PSC
Manufacturer: Zilog Win Source Part Number: 1282671-Z0853606PSC Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.620", 15.75mm) Frequency: 6MHz Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: Z08536 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z0853606PSG; Introduction Date: February 01, 1990 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 1282671-Z0853606PSC
Packaging: Tube
Type: Counter/Timer Circuit (CTC)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 40-DIP (0.620", 15.75mm)
Frequency: 6MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: Z08536
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z0853606PSG;
Introduction Date: February 01, 1990
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number Z0853606PSC-ND 1282671-Z0853606PSC
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606PSC
Package Type Through Hole; DIP; "40-DIP (0.620"", 15.75mm)" DIP
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 10 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - 916278-CY25701FLXIT - Win Source Electronics
Specs
Package Type Surface Mount; 4-CLCC (5x3.2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers