Manufacturer: Zilog
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106135-Z0843006PSC
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 4 MHz
Access Time: 4 µs
Number of Pins: 28
Categories: OEM Parts(T-Z)
Case / Package: DIP
Alternative Parts (Cross-Reference): Z0843006PSCZ0843006P
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106135-Z0843006PSC |
| Product Name | OEM Parts - OEM Parts (T - Z) - Z0843006PSC |