Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC Z0803606VSC

Description
Manufacturer: Zilog Win Source Part Number: 057900-Z0803606VSC Packaging: Reel - TR Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057900-Z0803606VSC Packaging: Reel - TR Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC - 057900-Z0803606VSC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC
057900-Z0803606VSC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC 057900-Z0803606VSC
Manufacturer: Zilog Win Source Part Number: 057900-Z0803606VSC Packaging: Reel - TR Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 057900-Z0803606VSC
Packaging: Reel - TR
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 057900-Z0803606VSC
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC
Package Type Surface Mount; 44-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 690-P8254-2 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Bulk
View Details
5 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC555 Low Power Timer - TLC555IPE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers