Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606PSC Z0803606PSC

Description
Manufacturer: Zilog Win Source Part Number: 057899-Z0803606PSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057899-Z0803606PSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606PSC
057899-Z0803606PSC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606PSC 057899-Z0803606PSC
Manufacturer: Zilog Win Source Part Number: 057899-Z0803606PSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057899-Z0803606PSC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Through Hole
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Programmable Timers and Oscillators - Z0803606PSC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0803606PSC-ND
Programmable Timers and Oscillators Z0803606PSC-ND
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 057899-Z0803606PSC Z0803606PSC-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606PSC Programmable Timers and Oscillators
Package Type DIP; PDIP; 40-PDIP Through Hole; DIP; "40-DIP (0.620"", 15.75mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - P8254 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Timer Circuits - 1897189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features / Standards RoHS
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details