IXYS Corporation Bridge Rectifiers - VUO86-14NO7 VUO86-14NO7

Description
Manufacturer: IXYS Win Source Part Number: 743135-VUO86-14NO7 Manufacturer Homepage: www.ixys.com Reference case: module Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 743135-VUO86-14NO7 Manufacturer Homepage: www.ixys.com Reference case: module Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO86-14NO7 - 743135-VUO86-14NO7 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO86-14NO7
743135-VUO86-14NO7
Bridge Rectifiers - VUO86-14NO7 743135-VUO86-14NO7
Manufacturer: IXYS Win Source Part Number: 743135-VUO86-14NO7 Manufacturer Homepage: www.ixys.com Reference case: module Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 743135-VUO86-14NO7
Manufacturer Homepage: www.ixys.com
Reference case: module
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO86-14NO7
Bridge Rectifiers VUO86-14NO7
Bridge Rectifiers 86 Amps 1400V

Bridge Rectifiers 86 Amps 1400V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO86-14NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO86-14NO7
BRIDGE RECT 3P 1.4KV 86A ECOPAC1

BRIDGE RECT 3P 1.4KV 86A ECOPAC1

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 743135-VUO86-14NO7 VUO86-14NO7 VUO86-14NO7
Product Name Bridge Rectifiers - VUO86-14NO7 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package ECO-PAC 1
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details