Manufacturer: IXYS
Win Source Part Number: 400471-VUO52-14NO1
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 54A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A
Current - Reverse Leakage @ Vr: 40μA @ 1400V
Voltage - Peak Reverse (Max): 1400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: V1-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 52 Amps 1400V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 400471-VUO52-14NO1 | VUO52-14NO1 |
| Product Name | Bridge Rectifiers - VUO52-14NO1 | Bridge Rectifiers |
| Diode Type | Three Phase |