Manufacturer: IXYS
Win Source Part Number: 1279933-VUO125-14NO7
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 166A
Categories: Discrete Semiconductor Products
Supplier Device Package: PWS-C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PWS-C
Voltage - Peak Reverse (Maximum): 1.4kV
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: VUO125
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.07V at 50A
Current - Reverse Leakage at Vr: 200μA at 1400V
Bridge Rectifiers 125 Amps 1400V
BRIDGE RECT 3P 1.4KV 166A PWS-C
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1279933-VUO125-14NO7 | VUO125-14NO7 | VUO125-14NO7 |
| Product Name | Bridge Rectifiers - VUO125-14NO7 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | ||
| VF | 1.07 volts | 1.07 volts | |
| IR | 0.2000 mA |