Zilog 600V 40A Diode and Rectifier VUM25-05E

Description
BRIDGE RECT 3P 600V 40A V1A-PAK Product overview: VUM25-05E from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUM25-05E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3P 600V 40A V1A-PAK Product overview: VUM25-05E from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUM25-05E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 40A Diode and Rectifier - 299-VUM25-05E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 40A Diode and Rectifier
299-VUM25-05E
600V 40A Diode and Rectifier 299-VUM25-05E
BRIDGE RECT 3P 600V 40A V1A-PAK Product overview: VUM25-05E from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUM25-05E can be used for catalog matching and distributor lookup.

BRIDGE RECT 3P 600V 40A V1A-PAK Product overview: VUM25-05E from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUM25-05E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Manufacturer: IXYS Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Box Product Status: Obsolete Diode Type: Three Phase (PFC Module) Technology: Standard Mounting Type: Chassis Mount Package / Case: V1A-PAK Supplier Device Package: V1A-PAK Base Product Number: VUM25

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers
Package: Box
Product Status: Obsolete
Diode Type: Three Phase (PFC Module)
Technology: Standard
Mounting Type: Chassis Mount
Package / Case: V1A-PAK
Supplier Device Package: V1A-PAK
Base Product Number: VUM25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUM25-05E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUM25-05E
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUM25-05E
BRIDGE RECT 3P 600V 40A V1A-PAK

BRIDGE RECT 3P 600V 40A V1A-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-VUM25-05E VUM25-05E
Product Name 600V 40A Diode and Rectifier Discrete Semiconductor Products -Diodes Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Box
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data