The VUM25-05E is a three-phase power factor correction rectifier module combining fast recovery epitaxial diodes and MOSFETs in a package with a DCB ceramic base plate and PCB soldering connections. It has a maximum drain-source voltage of 500 V, continuous drain current of 35 A at 25°C, and a drain-source on-resistance of 0.12 Ω at 25°C. The module supports an isolation voltage of 3600 V~ and a junction temperature range of -40°C to 150°C. It features a Kelvin source for easy drive, low package inductance, and is suitable for wave soldering. Weight is 35 g and mounting torque is 2-2.5 Nm (18-22 lb.in.) for M5 screws. The part meets no explicit safety or qualification standards beyond its electrical and thermal ratings.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VUM25-05E |
| Product Name | MOSFET |