Zilog SCRs - Single - Modules - VHF36-16IO5 VHF36-16IO5

Description
Manufacturer: IXYS Win Source Part Number: 847191-VHF36-16IO5 Features: SCR Module 1.6 kV Package: Bulk Family Name: VHF36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VHF 36 - 16 IO5, VHF3616IO5
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 847191-VHF36-16IO5 Features: SCR Module 1.6 kV Package: Bulk Family Name: VHF36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VHF 36 - 16 IO5, VHF3616IO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VHF36-16IO5 - 847191-VHF36-16IO5 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VHF36-16IO5
847191-VHF36-16IO5
SCRs - Single - Modules - VHF36-16IO5 847191-VHF36-16IO5
Manufacturer: IXYS Win Source Part Number: 847191-VHF36-16IO5 Features: SCR Module 1.6 kV Package: Bulk Family Name: VHF36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VHF 36 - 16 IO5, VHF3616IO5

Manufacturer: IXYS
Win Source Part Number: 847191-VHF36-16IO5
Features: SCR Module 1.6 kV
Package: Bulk
Family Name: VHF36
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: VHF 36 - 16 IO5, VHF3616IO5

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VHF36-16IO5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VHF36-16IO5
Discrete Semiconductor Products - Thyristors - SCRs - Modules VHF36-16IO5
RECT BRIDGE 1PH 1600V FO-F-A

RECT BRIDGE 1PH 1600V FO-F-A

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VHF36-16IO5
SCR Modules VHF36-16IO5
SCR Modules 36 Amps 1600V

SCR Modules 36 Amps 1600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 847191-VHF36-16IO5 VHF36-16IO5 VHF36-16IO5
Product Name SCRs - Single - Modules - VHF36-16IO5 Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 22RIA120 - 1123056-22RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details