Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules VHF15-14IO5

Description
Win Source Part Number: 1341493-VHF15-14IO5 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Voltage - Off State: 1.4 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 210A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Chassis Mount Package / Case: PWS-E1 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VHF15 Product Status: Obsolete California Prop 65: Warning Information Current - On State (It (RMS) ) (Max): 15 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 65 mA Current - Hold (Ih) (Max): 100 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341493-VHF15-14IO5 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Voltage - Off State: 1.4 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 210A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Chassis Mount Package / Case: PWS-E1 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VHF15 Product Status: Obsolete California Prop 65: Warning Information Current - On State (It (RMS) ) (Max): 15 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 65 mA Current - Hold (Ih) (Max): 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1341493-VHF15-14IO5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1341493-VHF15-14IO5
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1341493-VHF15-14IO5
Win Source Part Number: 1341493-VHF15-14IO5 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Voltage - Off State: 1.4 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 210A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Chassis Mount Package / Case: PWS-E1 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VHF15 Product Status: Obsolete California Prop 65: Warning Information Current - On State (It (RMS) ) (Max): 15 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 65 mA Current - Hold (Ih) (Max): 100 mA

Win Source Part Number: 1341493-VHF15-14IO5
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Voltage - Off State: 1.4 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 210A
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Mounting Type: Chassis Mount
Package / Case: PWS-E1
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: VHF15
Product Status: Obsolete
California Prop 65: Warning Information
Current - On State (It (RMS) ) (Max): 15 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 65 mA
Current - Hold (Ih) (Max): 100 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VHF15-14IO5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VHF15-14IO5
Discrete Semiconductor Products - Thyristors - SCRs - Modules VHF15-14IO5
BRIDGE RECTIF SGLE PHASE W/DIODE

BRIDGE RECTIF SGLE PHASE W/DIODE

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 15933039 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
15933039
Thyristor/SCR/Triac/Diac/Alternistor 15933039
SCR MODULE, THYRISTOR, RECTIFIER BRIDGE, SINGLE PHASE, HALF CONTROLLED, W/ FREEWHEELING DIODE, 15AMP, 400V, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY

SCR MODULE, THYRISTOR, RECTIFIER BRIDGE, SINGLE PHASE, HALF CONTROLLED, W/ FREEWHEELING DIODE, 15AMP, 400V, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VHF15-14IO5
SCR Modules VHF15-14IO5
SCR Modules 15 Amps 1400V

SCR Modules 15 Amps 1400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1341493-VHF15-14IO5 VHF15-14IO5 15933039 VHF15-14IO5
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor SCR Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010053 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Scr Thyristor, 1.8Kv, 240A Rohs Compliant Infineon - 42AH2073 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers