IXYS Integrated Circuits Division Discrete Semiconductor Products -Thyristors -SCRs - Modules VHF15-08IO5

Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Box Product Status: Obsolete Base Product Number: VHF15 Package / Case: PWS-E1 Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Chassis Mount Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Request a Quote Datasheet
Description
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Box Product Status: Obsolete Base Product Number: VHF15 Package / Case: PWS-E1 Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Chassis Mount Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Thyristors -SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Thyristors -SCRs - Modules
Discrete Semiconductor Products -Thyristors -SCRs - Modules
Manufacturer: IXYS Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules Package: Box Product Status: Obsolete Base Product Number: VHF15 Package / Case: PWS-E1 Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Chassis Mount Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Thyristors -SCRs - Modules
Package: Box
Product Status: Obsolete
Base Product Number: VHF15
Package / Case: PWS-E1
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Chassis Mount
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VHF15-08IO5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VHF15-08IO5
Discrete Semiconductor Products - Thyristors - SCRs - Modules VHF15-08IO5
RECT BRIDGE 1PH 800V PWS-E-1

RECT BRIDGE 1PH 800V PWS-E-1

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VHF15-08IO5
SCR Modules VHF15-08IO5
SCR Modules 15 Amps 800V

SCR Modules 15 Amps 800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number VHF15-08IO5 VHF15-08IO5
Product Name Discrete Semiconductor Products -Thyristors -SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Diode Module, Series, 1.8Kv Rohs Compliant Infineon - 82AH5108 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers