IXYS Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules VCO132-12IO7

Description
Win Source Part Number: 1339341-VCO132-12IO7 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 25 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3600A, 3850A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: ECO-PAC2 Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VCO132 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 130 A Current - On State (It (RMS) ) (Max): 200 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 300 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339341-VCO132-12IO7 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 25 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3600A, 3850A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: ECO-PAC2 Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VCO132 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 130 A Current - On State (It (RMS) ) (Max): 200 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 300 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1339341-VCO132-12IO7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1339341-VCO132-12IO7
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1339341-VCO132-12IO7
Win Source Part Number: 1339341-VCO132-12IO7 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 25 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3600A, 3850A Structure: Single Number of SCRs, Diodes: 1 SCR Mounting Type: Chassis Mount Package / Case: ECO-PAC2 Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: VCO132 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 130 A Current - On State (It (RMS) ) (Max): 200 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 300 mA Current - Hold (Ih) (Max): 200 mA

Win Source Part Number: 1339341-VCO132-12IO7
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Box
Standard Package: 25
Voltage - Off State: 1.2 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 3600A, 3850A
Structure: Single
Number of SCRs, Diodes: 1 SCR
Mounting Type: Chassis Mount
Package / Case: ECO-PAC2
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: VCO132
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 130 A
Current - On State (It (RMS) ) (Max): 200 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 300 mA
Current - Hold (Ih) (Max): 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VCO132-12IO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VCO132-12IO7
Discrete Semiconductor Products - Thyristors - SCRs - Modules VCO132-12IO7
MOD THYRISTOR 1200V 130A ECOPAC2

MOD THYRISTOR 1200V 130A ECOPAC2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1339341-VCO132-12IO7 VCO132-12IO7
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B521-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1620N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 6500 volts
View Details