Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount ECO-PAC2
BRIDGE RECT 1P 1.6KV 92A ECOPAC2
Bridge Rectifiers 88 Amps 1600V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO88-16NO7-ND | VBO88-16NO7 | VBO88-16NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |