Manufacturer: IXYS
Category: Discrete Semiconductor Products- Diodes -Bridge Rectifiers
Package: Box
Product Status: Active
Base Product Number: VBO68
Diode Type: Single Phase
Technology: Standard
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: ECO-PAC1
Bridge Rectifier Single Phase Standard 800V Chassis Mount ECO-PAC1
BRIDGE RECT 1P 800V 68A ECO-PAC1
Bridge Rectifiers 68 Amps 800V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO68-08NO7-ND | VBO68-08NO7 | VBO68-08NO7 | |
| Product Name | Discrete Semiconductor Products- Diodes -Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |