Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount ECO-PAC1
Bridge Rectifiers 54 Amps 1600V
BRIDGE RECT 1P 1.6KV 54A ECOPAC1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO54-16NO7-ND | VBO54-16NO7 | VBO54-16NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |