Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount PWS-D
Manufacturer: IXYS
Win Source Part Number: 902492-VBO52-16NO7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1.6 kV Chassis Mount PWS-D
Package: PWS-D
Package: Bulk
Mounting: Chassis Mount
Family Name: VBO52
Categories: Discrete Semiconductor Products
Case / Package: PWS-D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifiers 52 Amps 1600V
BRIDGE RECT 1P 1.6KV 52A PWS-D
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VBO52-16NO7-ND | 902492-VBO52-16NO7 | VBO52-16NO7 | VBO52-16NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VBO52-16NO7 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | PWS-D | PWS-D | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |