Bridge Rectifier Single Phase Standard 1.2kV QC Terminal FO-A
Bridge Rectifiers 25 Amps 1200V
BRIDGE RECT 1P 1.2KV 38A FO-A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO25-12NO2-ND | VBO25-12NO2 | VBO25-12NO2 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |