IXYS Corporation Bridge Rectifiers - VBO22-14NO8 VBO22-14NO8

Description
Manufacturer: IXYS Win Source Part Number: 1279107-VBO22-14NO8 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 21A Categories: Discrete Semiconductor Products Supplier Device Package: FO-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 4-Square, FO-B Voltage - Peak Reverse (Maximum): 1.4kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 150A Current - Reverse Leakage at Vr: 300μA at 1400V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1279107-VBO22-14NO8 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 21A Categories: Discrete Semiconductor Products Supplier Device Package: FO-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 4-Square, FO-B Voltage - Peak Reverse (Maximum): 1.4kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 150A Current - Reverse Leakage at Vr: 300μA at 1400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VBO22-14NO8 - 1279107-VBO22-14NO8 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VBO22-14NO8
1279107-VBO22-14NO8
Bridge Rectifiers - VBO22-14NO8 1279107-VBO22-14NO8
Manufacturer: IXYS Win Source Part Number: 1279107-VBO22-14NO8 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 21A Categories: Discrete Semiconductor Products Supplier Device Package: FO-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 4-Square, FO-B Voltage - Peak Reverse (Maximum): 1.4kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 150A Current - Reverse Leakage at Vr: 300μA at 1400V

Manufacturer: IXYS
Win Source Part Number: 1279107-VBO22-14NO8
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 21A
Categories: Discrete Semiconductor Products
Supplier Device Package: FO-B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 4-Square, FO-B
Voltage - Peak Reverse (Maximum): 1.4kV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 150A
Current - Reverse Leakage at Vr: 300μA at 1400V

Buy Now
1.4KV 21A Diode and Rectifier - 299-VBO22-14NO8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4KV 21A Diode and Rectifier
299-VBO22-14NO8
1.4KV 21A Diode and Rectifier 299-VBO22-14NO8
BRIDGE RECT 1P 1.4KV 21A FO-B Product overview: VBO22-14NO8 from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 21A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 21A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VBO22-14NO8 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1.4KV 21A FO-B Product overview: VBO22-14NO8 from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 21A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 21A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VBO22-14NO8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VBO22-14NO8
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VBO22-14NO8
BRIDGE RECT 1P 1.4KV 21A FO-B

BRIDGE RECT 1P 1.4KV 21A FO-B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1279107-VBO22-14NO8 299-VBO22-14NO8 VBO22-14NO8
Product Name Bridge Rectifiers - VBO22-14NO8 1.4KV 21A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 2.2 volts 2.2 volts
IR 0.3000 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers