Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount PWS-E
Bridge Rectifiers SGL PHS RECTIFIER BR 160A, 1200V
BRIDGE RECT 1P 1.2KV 174A PWS-E
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO160-12NO7-ND | VBO160-12NO7 | VBO160-12NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |