Bridge Rectifier Single Phase Avalanche 1.2kV QC Terminal FO-A
BRIDGE RECT 1P 1.2KV 18A FO-A
Bridge Rectifiers 13 Amps 1200V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VBO13-12AO2-ND | VBO13-12AO2 | VBO13-12AO2 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |