Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount ECO-PAC1
Win Source Part Number: 1337086-VBE55-12NO7
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Box
Standard Package: 25
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 59 A
Current - Reverse Leakage @ Vr: 250 µA @ 1200 V
Voltage - Peak Reverse (Max): 1.2 kV
Mounting Type: Chassis Mount
Package / Case: ECO-PAC1
Supplier Device Package: ECO-PAC1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: VBE55
California Prop 65: Warning Information
Voltage - Forward (Vf) (Max) @ If: 2.71 V @ 30 A
Bridge Rectifiers 55 Amps 1200V
BRIDGE RECT 1P 1.2KV 59A ECOPAC1
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VBE55-12NO7-ND | 1337086-VBE55-12NO7 | VBE55-12NO7 | VBE55-12NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | ECO-PAC1 | ECO-PAC 1-4 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Single Phase |