Win Source Part Number: 1368062-VBE100-12NO7
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: FRED
Package: Box
Product Status: Active
Package / Case: ECO-PAC2
Supplier Device Package: ECO-PAC2
Base Product Number: VBE100
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 100 A
Voltage - Forward (Vf) (Max) @ If: 2.7 V @ 60 A
Current - Reverse Leakage @ Vr: 1 mA @ 1200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1.2 kV
Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount ECO-PAC2
BRIDGE RECT 1P 1.2KV ECO-PAC2
Bridge Rectifiers 100 Amps 1200V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1368062-VBE100-12NO7 | VBE100-12NO7-ND | VBE100-12NO7 | VBE100-12NO7 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 2.7 volts | 2.7 volts | ||
| IR | 1.00E-3 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |