The TS118P is an 8-pin flatpack solid-state relay integrating a 350V, 120 mA rms normally closed optically isolated relay with a GaAIAs infrared LED. It provides 3750V rms input-to-output isolation, has a maximum on-resistance of 35 Ω, and requires 5 mA to activate. The device is surface mountable, machine insertable, and wave solderable with a maximum body temperature rating of 260°C for 30 seconds. It meets UL, CSA, and EN/IEC 60950 safety standards and is ESD sensitive.
Solid State Relays - PCB Mount 350V 120mA Integrated
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TS118P |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |