Zilog Telecom TS117STR

Description
Telecom IC Relay Switch 8-SMD
Request a Quote Datasheet
Description
Telecom IC Relay Switch 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 212-TS117STR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Relay Switch 8-SMD

Telecom IC Relay Switch 8-SMD

Buy Now Datasheet
Telecom - 212-TS117STRCT-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Relay Switch 8-SMD

Telecom IC Relay Switch 8-SMD

Buy Now Datasheet
Telecom - 212-TS117STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Relay Switch 8-SMD

Telecom IC Relay Switch 8-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 212-TS117STR-ND
Product Name Telecom
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details