IXYS Corporation Integrated Circuits(ICs) TS117

Description
Manufacturer: IXYS Win Source Part Number: 048303-TS117 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: * Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Number of Circuits: 2 Standard Package: 50 Catalog: Phone Line Interface Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 048303-TS117 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: * Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Number of Circuits: 2 Standard Package: 50 Catalog: Phone Line Interface Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 048303-TS117 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
048303-TS117
Integrated Circuits(ICs) 048303-TS117
Manufacturer: IXYS Win Source Part Number: 048303-TS117 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: * Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Number of Circuits: 2 Standard Package: 50 Catalog: Phone Line Interface Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 048303-TS117
Category: Integrated Circuits(ICs)
Family: Interface - Telecom
Packaging: *
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Number of Circuits: 2
Standard Package: 50
Catalog: Phone Line Interface
Power (Watts): 800mW
Function: Relay Switch
Includes: Optocoupler
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 048303-TS117
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data