Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS275TI12205

Description
Win Source Part Number: 1283026-SS275TI12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283026-SS275TI12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283026-SS275TI12205 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283026-SS275TI12205
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283026-SS275TI12205
Win Source Part Number: 1283026-SS275TI12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Product Status: Obsolete

Win Source Part Number: 1283026-SS275TI12205
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE275
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS275TI12205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS275TI12205
Discrete Semiconductor Products - Diodes - Rectifiers SS275TI12205
DIODE ARR SIC SCHOT 1200V DE275

DIODE ARR SIC SCHOT 1200V DE275

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS275TI12205
Schottky Diodes & Rectifiers SS275TI12205
Schottky Diodes & Rectifiers 5A 1200V Triple SiC Schottky Diode

Schottky Diodes & Rectifiers 5A 1200V Triple SiC Schottky Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number 1283026-SS275TI12205 SS275TI12205 SS275TI12205
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 1200 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details