Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS275TC12205

Description
Win Source Part Number: 1283028-SS275TC12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283028-SS275TC12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283028-SS275TC12205 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283028-SS275TC12205
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283028-SS275TC12205
Win Source Part Number: 1283028-SS275TC12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete

Win Source Part Number: 1283028-SS275TC12205
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE275
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Base Product Number: SS275
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS275TC12205
Schottky Diodes & Rectifiers SS275TC12205
Schottky Diodes & Rectifiers 5A 1200V Triple Common Cathode SiC Schottky Diode

Schottky Diodes & Rectifiers 5A 1200V Triple Common Cathode SiC Schottky Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS275TC12205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS275TC12205
Discrete Semiconductor Products - Diodes - Rectifiers SS275TC12205
DIODE ARR SIC SCHOT 1200V DE275

DIODE ARR SIC SCHOT 1200V DE275

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 1283028-SS275TC12205 SS275TC12205 SS275TC12205
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 1200 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Schottky barrier dual diode - BAT54CM,315 - Nexperia B.V.
Specs
Applications Switching
Package SOT883 SOT883
RoHS Compliant RoHS
View Details
7 suppliers