Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS275TA12205

Description
Win Source Part Number: 1283030-SS275TA12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283030-SS275TA12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283030-SS275TA12205 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283030-SS275TA12205
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283030-SS275TA12205
Win Source Part Number: 1283030-SS275TA12205 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 5A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE275 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS275 Product Status: Obsolete

Win Source Part Number: 1283030-SS275TA12205
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Common Anode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE275
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Base Product Number: SS275
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS275TA12205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS275TA12205
Discrete Semiconductor Products - Diodes - Rectifiers SS275TA12205
DIODE ARR SIC SCHOT 1200V DE275

DIODE ARR SIC SCHOT 1200V DE275

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS275TA12205
Schottky Diodes & Rectifiers SS275TA12205
Schottky Diodes & Rectifiers 5A 1200V Triple Common Anode SiC Schottky Diode

Schottky Diodes & Rectifiers 5A 1200V Triple Common Anode SiC Schottky Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number 1283030-SS275TA12205 SS275TA12205 SS275TA12205
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 1200 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
10 suppliers
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details