Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS150TI60110

Description
Win Source Part Number: 1283025-SS150TI60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283025-SS150TI60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283025-SS150TI60110 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283025-SS150TI60110
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283025-SS150TI60110
Win Source Part Number: 1283025-SS150TI60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete

Win Source Part Number: 1283025-SS150TI60110
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE150
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Base Product Number: SS150
Product Status: Obsolete

Buy Now Datasheet
Schottky 10A 600V Diode and Rectifier - 2042-SS150TI60110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 600V Diode and Rectifier
2042-SS150TI60110
Schottky 10A 600V Diode and Rectifier 2042-SS150TI60110
SiC Schottky Diodes 10A 600V Triple SiC Schottky Diode Product overview: SS150TI60110 from IXYS Integrated Circuits is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-SS150TI60110 can be used for catalog matching and distributor lookup.

SiC Schottky Diodes 10A 600V Triple SiC Schottky Diode Product overview: SS150TI60110 from IXYS Integrated Circuits is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-SS150TI60110 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS150TI60110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS150TI60110
Discrete Semiconductor Products - Diodes - Rectifiers SS150TI60110
DIODE ARR SIC SCHOT 600V DE150

DIODE ARR SIC SCHOT 600V DE150

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS150TI60110
Schottky Diodes & Rectifiers SS150TI60110
Schottky Diodes & Rectifiers 10A 600V Triple SiC Schottky Diode

Schottky Diodes & Rectifiers 10A 600V Triple SiC Schottky Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1283025-SS150TI60110 2042-SS150TI60110 SS150TI60110 SS150TI60110
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky 10A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data