Win Source Part Number: 1283027-SS150TC60110
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE150
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Base Product Number: SS150
Product Status: Obsolete
SiC Schottky Diodes 10A 600V Triple Common Cathode SiC Schottky Diode Product overview: SS150TC60110 from IXYS Integrated Circuits is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-SS150TC60110 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 600V Triple Common Cathode SiC Schottky Diode
DIODE ARR SIC SCHOT 600V DE150
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1283027-SS150TC60110 | 2042-SS150TC60110 | SS150TC60110 | SS150TC60110 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 10A 600V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | |||
| VF | 1.8 volts | 1.8 volts | ||
| VR | 600 volts | |||
| IR | 0.0500 mA |