Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS150TA60110

Description
Win Source Part Number: 1283029-SS150TA60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283029-SS150TA60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283029-SS150TA60110 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283029-SS150TA60110
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283029-SS150TA60110
Win Source Part Number: 1283029-SS150TA60110 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 40 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 3 Common Anode Current - Average Rectified (Io) (per Diode): 10A Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: DE150 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: IXYS-RF Base Product Number: SS150 Product Status: Obsolete

Win Source Part Number: 1283029-SS150TA60110
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 3 Common Anode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: DE150
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: IXYS-RF
Base Product Number: SS150
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS150TA60110
Schottky Diodes & Rectifiers SS150TA60110
Schottky Diodes & Rectifiers 10A 600V Triple Common Anode SiC Schottky Diode

Schottky Diodes & Rectifiers 10A 600V Triple Common Anode SiC Schottky Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS150TA60110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS150TA60110
Discrete Semiconductor Products - Diodes - Rectifiers SS150TA60110
DIODE ARR SIC SCHOT 600V DE150

DIODE ARR SIC SCHOT 600V DE150

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 1283029-SS150TA60110 SS150TA60110 SS150TA60110
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Switching Diodes - 8233009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details