Zilog Embedded - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B S3F8S6BXZZ-QT8B

Description
Manufacturer: Zilog Win Source Part Number: 807857-S3F8S6BXZZ-QT 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 807857-S3F8S6BXZZ-QT 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B - 807857-S3F8S6BXZZ-QT8B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B
807857-S3F8S6BXZZ-QT8B
Embedded - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B 807857-S3F8S6BXZZ-QT8B
Manufacturer: Zilog Win Source Part Number: 807857-S3F8S6BXZZ-QT 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 807857-S3F8S6BXZZ-QT8B
Packaging: Tray
Mounting Style: SMD
Core Processor: SAM88RC
Speed: 12MHz
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LVR, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 80-QFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S3F8S6BXZZ-QT8B
Integrated Circuits (ICs) - Embedded - Microcontrollers S3F8S6BXZZ-QT8B
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site
Microcontrollers - S3F8S6BXZZ-QT8B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S3F8S6BXZZ-QT8B
Microcontrollers S3F8S6BXZZ-QT8B
SAM88RC S3F8 Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP

SAM88RC S3F8 Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807857-S3F8S6BXZZ-QT8B S3F8S6BXZZ-QT8B S3F8S6BXZZ-QT8B
Product Name Embedded - Embedded - Microcontrollers - S3F8S6BXZZ-QT8B Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 64 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details