Win Source Part Number: 1132160-S3F8S28XZZ-D
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S3F8
Core Processor: SAM8RC
Speed: 12MHz
Package: Tray
Standard Package: 100
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: LCD, LVD, LVR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 272 x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-5028
Base Product Number: S3F8S28
IC MCU 8BIT 8KB FLASH 20DIP
SAM8RC S3F8 Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1132160-S3F8S28XZZ-DK98 | S3F8S28XZZ-DK98 | S3F8S28XZZ-DK98 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz |
| RAM | 8 KB | 272 KB | 0.2720 KB |
| ROM Type | Flash; FLASH | Flash; FLASH | |
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts |