Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084447-PDM41256SA15
Packaging: Rail/Tube
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 15 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PDM41256SA15SOIPDM41
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 160 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084447-PDM41256SA15SOI |
| Product Name | OEM Parts - OEM Parts (O - R) - PDM41256SA15SOI |