Manufacturer: IXYS
Win Source Part Number: 209001-N33P
Category: Discrete Semiconductor Products
Family: Transistors - IGBTs - Single
Series: Polar?
Packaging: Tube
Mounting Style: Through Hole
Package: TO-3P-3, SC-65-3
Manufacturer Device Package: TO-3P
Power - Max: 150W
Reverse Recovery Time (trr): 250ns
Voltage - Collector Emitter Breakdown (Max): 330V
Current - Collector (Ic) (Max): 85A
Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 100A
Input Type: Standard
Gate Charge: 80nC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 209001-N33P |
| Product Name | Discrete Semiconductor Products |