IXYS Corporation Board Mount LED Drivers - MXHV9910DB3 MXHV9910DB3

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 776257-MXHV9910DB3 Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: MXH9910 Family Name: MXHV9910DB3 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: December 12, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 776257-MXHV9910DB3 Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: MXH9910 Family Name: MXHV9910DB3 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: December 12, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MXHV9910DB3 - 776257-MXHV9910DB3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MXHV9910DB3
776257-MXHV9910DB3
Board Mount LED Drivers - MXHV9910DB3 776257-MXHV9910DB3
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 776257-MXHV9910DB3 Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: MXH9910 Family Name: MXHV9910DB3 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: December 12, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 776257-MXHV9910DB3
Voltage - Input: 90 ~ 265 VAC
Supplied Contents: Board(s)
Utilized IC / Part: MXH9910
Family Name: MXHV9910DB3
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Introduction Date: December 12, 2007
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 776257-MXHV9910DB3
Product Name Board Mount LED Drivers - MXHV9910DB3
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1679-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 40 volts
Features RoHS Compliant
View Details
5 suppliers
LED Driver ICs - 2467422P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Driver IC - 137-AAT3152IWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
View Details
4 suppliers