IXYS Integrated Circuits Division LED Drivers MXHV9910BTR

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MXHV9910BTR is a high-brightness LED driver IC designed for versatility in various applications, operating within an input voltage range of 8VDC to 450VDC. It features over 90% efficiency and supports driving multiple LEDs in series or parallel configurations. The driver employs a fixed-frequency, peak-current control method, allowing for regulated LED drive current and enabling dimming through linear or PWM control methods. The device is available in an 8-lead SOIC package, with options for a standard or thermally enhanced version. It is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for applications such as flat-panel display RGB backlighting and decorative LED lighting.

Datasheet Summary
Powered by GS/AI

The MXHV9910BTR is a high-brightness LED driver IC designed for versatility in various applications, operating within an input voltage range of 8VDC to 450VDC. It features over 90% efficiency and supports driving multiple LEDs in series or parallel configurations. The driver employs a fixed-frequency, peak-current control method, allowing for regulated LED drive current and enabling dimming through linear or PWM control methods. The device is available in an 8-lead SOIC package, with options for a standard or thermally enhanced version. It is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for applications such as flat-panel display RGB backlighting and decorative LED lighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MXHV9910BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MXHV9910BTR
LED Drivers MXHV9910BTR
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MXHV9910BTR
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Switching Frequency 64 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS503TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT2428ISZ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 16
Output Configuration Inverting
Output Current 0.1500 amps
View Details