Manufacturer: IXYS
Win Source Part Number: 1081445-MX887DHTTR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 15μA
Current - Output (Max): 5mA
Sensing Range: ±6mT Trip, ±0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): AH180-WG-7; TLE4913XT; TLE4913BTSA1;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MAG SWITCH OMNIPOLAR TSOT23-3
MAG SWITCH OMNIPOLAR TSOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1081445-MX887DHTTR | MX887DHTTR | MX887DHTTR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MX887DHTTR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |