Manufacturer: Microwave Technology Inc.
Win Source Part Number: 790306-MWT-1789SB
Packaging: Reel package
Package: TO-243AA
Current Rating: 440mA
Frequency: 500MHz ~ 4GHz
Current - Test: 440mA
Gain: 18dB
Transistor Type: MESFET
Voltage - Test: 6.5V
Noise Figure: 1.3dB
Power - Output: 28dbm
Family Name: MwT-1789SB
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89
Voltage Rating DC: 6.5V
Introduction Date: June 04, 2006
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF MOSFET MESFET 6.5V SOT89
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 790306-MWT-1789SB | MWT-1789SB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MWT-1789SB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT89 | TO-243AA |