IXYS Corporation Connectors,Interconnects MEE300-06DA

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Speed: 200MHz
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Speed: 200MHz

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Diode Configuration: 1 Pair Common Cathode
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io) (per Diode): 40A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details