Manufacturer: IXYS
Win Source Part Number: 208244-MDD1752
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2800V (2.8kV)
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 200A
Current - Reverse Leakage @ Vr: 1mA @ 2800V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 240A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Y1-CU
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 208244-MDD1752 |
| Product Name | Diodes, Rectifiers - Arrays - MDD1752 |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 1.07 volts |