Win Source Part Number: 973063-MDA600-22N1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tray
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2200 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 500 A
Reverse Recovery Time (trr): 18 µs
Current - Reverse Leakage @ Vr: 50 mA @ 2200 V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 883A
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: MDA600
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 973063-MDA600-22N1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Standard |