Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078041-MCD 40-12IO6
Mounting: SMD (SMT)
Reverse Voltage: 1.2 kV
Weight: 38.000013 g
Number of Pins: 4
Hold Current: 200 mA
Categories: OEM Parts(M-N)
Case / Package: SOT-227-4
Alternative Parts (Cross-Reference): MCD 40-12IO6MCD40-12IO6;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Chassis Mount, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 60 A
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078041-MCD 40-12IO6 |
| Product Name | OEM Parts - OEM Parts (M - N) - MCD 40-12IO6 |