IXYS Corporation SCRs - Single - Modules - MCC95-16IO8B MCC95-16IO8B

Description
Manufacturer: IXYS Win Source Part Number: 1220593-MCC95-16IO8B Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-240AA Current - On State (It (RMS)) (Maximum): 180A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 116A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*95 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1220593-MCC95-16IO8B Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-240AA Current - On State (It (RMS)) (Maximum): 180A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 116A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*95 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC95-16IO8B - 1220593-MCC95-16IO8B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC95-16IO8B
1220593-MCC95-16IO8B
SCRs - Single - Modules - MCC95-16IO8B 1220593-MCC95-16IO8B
Manufacturer: IXYS Win Source Part Number: 1220593-MCC95-16IO8B Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2400A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-240AA Current - On State (It (RMS)) (Maximum): 180A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 116A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*95 Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1220593-MCC95-16IO8B
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2400A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-240AA
Current - On State (It (RMS)) (Maximum): 180A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 116A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MC*95
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1220593-MCC95-16IO8B
Product Name SCRs - Single - Modules - MCC95-16IO8B
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
3 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details