IXYS Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching MCC56-12IO1B

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Packaging: Bulk Part Status: Obsolete Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1000V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A Voltage - Gate Trigger (Vgt) (Max): 1.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Packaging: Bulk Part Status: Obsolete Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1000V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A Voltage - Gate Trigger (Vgt) (Max): 1.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Packaging: Bulk Part Status: Obsolete Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1000V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A Voltage - Gate Trigger (Vgt) (Max): 1.3V

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Bulk
Part Status: Obsolete
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Voltage - Off State: 1000V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 20A
Voltage - Gate Trigger (Vgt) (Max): 1.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data