IXYS Corporation Newest Parts - MCC310-16IO1 MCC310-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1220591-MCC310-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 9800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y2-DCB Current - On State (It (RMS)) (Maximum): 500A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 320A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*310 Manufacturer Pack Quantity: 2 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1220591-MCC310-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 9800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y2-DCB Current - On State (It (RMS)) (Maximum): 500A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 320A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*310 Manufacturer Pack Quantity: 2 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCC310-16IO1 - 1220591-MCC310-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCC310-16IO1
1220591-MCC310-16IO1
Newest Parts - MCC310-16IO1 1220591-MCC310-16IO1
Manufacturer: IXYS Win Source Part Number: 1220591-MCC310-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 9800A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y2-DCB Current - On State (It (RMS)) (Maximum): 500A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Current - On State (It (AV)) (Maximum): 320A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC*310 Manufacturer Pack Quantity: 2 MSL Level: 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1220591-MCC310-16IO1
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 9800A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y2-DCB
Current - On State (It (RMS)) (Maximum): 500A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 150mA
Current - On State (It (AV)) (Maximum): 320A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MC*310
Manufacturer Pack Quantity: 2
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1220591-MCC310-16IO1
Product Name Newest Parts - MCC310-16IO1
Tj -40 to 140 C (-40 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMC8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 800 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Triple high-voltage switching diodes - BAS21AVD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers