Manufacturer: IXYS
Win Source Part Number: 1220588-MCC132-16IO1
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 4750A, 5080A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Current - On State (It (RMS)) (Maximum): 300A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 130A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MC*132
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1220588-MCC132-16IO1 |
| Product Name | Newest Parts - MCC132-16IO1 |
| Tj | -40 to 125 C (-40 to 257 F) |